NEN - NPR-ISO/IEC TR 29123
Identification Cards - Proximity Cards - Requirements for the enhancement of interoperability
| Organization: | NEN |
| Publication Date: | 1 January 2008 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This Technical Report defines a series of requirement and tests used to enhance the interoperability of Proximity cards (PICC) and Proximity coupling devices (PCD) defined in the ISO/IEC 14443 series and tested in accordance with ISO/IEC 10373-6. Conformance to this Technical Report should increase the chance that the PICCs and PCDs designed to the ISO/IEC 14443 series of standards will be interoperable.
Document History