NEN - NPR-IEC/PAS 62271-109

High-voltage switchgear and controlgear - Part 109: Alternating-current series capacitor by-pass switches

inactive, Most Current
Organization: NEN
Publication Date: 1 September 2002
Status: inactive
Page Count: 98
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

Applicable to a.c. series capacitor by-pass switches designed for outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltaged above 1000 V. It is only applicable to by-pass switches fpr use in three-phase systems.

Document History

NPR-IEC/PAS 62271-109
September 1, 2002
High-voltage switchgear and controlgear - Part 109: Alternating-current series capacitor by-pass switches
Applicable to a.c. series capacitor by-pass switches designed for outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltaged above 1000 V. It is only...

References

Advertisement