NEN - NPR-ISO/TS 15926-8
Industrial automation systems and integration - Integration of life-cycle data for process plants including oil and gas production facilities - Part 8: Implementation methods for the integration of distributed systems: Web Ontology Language (OWL) implementation
| Organization: | NEN |
| Publication Date: | 1 October 2011 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Extraction and processing of petroleum and natural gas): | 75.020 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of ISO 15926 specifies implementation methods for integration, sharing, exchange, and handover of life-cycle information about process plants, based on the data model of ISO 15926-2 and the template methodology of ISO/TS 15926-7. The following are within the scope of this part of ISO 15926: - defining rules for applying RDF and OWL in the context of this part of ISO 15926; - mapping of the data model of ISO 15926-2 from its EXPRESS format to OWL-2; - defining a methodology for creating an OWL ontology for the ISO/TS 15926-4 reference data; - defining an OWL ontology based on the base templates and the initial set of core templates; - defining a methodology for creating an OWL ontology for "specialized templates" (see 2.1.32) that defines the types of information for any given instance of possible individual during its lifetime.
Document History