NEN - NVN-ENV 1186-13

Materials and articles in contact with foodstuffs - Plastics - Part 13: Test method for overall migration at high temperatures

inactive, Most Current
Organization: NEN
Publication Date: 1 April 1999
Status: inactive
Page Count: 16
ICS Code (Materials and articles in contact with foodstuffs): 67.250
scope:

Describes a substitute procedure for the determination of overall migration into olive oil from articles which are intended to come into contact with foodstuffs at elevated temperatures from 100 °C up to and including 175 °C. In order to circumvent a number of analytical difficulties caused by the food simulant olive oil at high temperatures the mass of components adsorbed on modified polyphenylene oxide (MPPO) is taken as a measure for the assessment of the overall migration into olive oil.The described method is most suitable for food contact articles in the form of sheets and films, but can also be applied to a wide range of articles and containers. The method has been used on plastic cookware and trays for microwave as well as conventional oven heating, and plastics sheets and films as well as laminated and coated papers and cartons at temperatures up to 175 °C.

Document History

NVN-ENV 1186-13
April 1, 1999
Materials and articles in contact with foodstuffs - Plastics - Part 13: Test method for overall migration at high temperatures
Describes a substitute procedure for the determination of overall migration into olive oil from articles which are intended to come into contact with foodstuffs at elevated temperatures from 100 °C...

References

Advertisement