NEN 10130-3

Connectors for frequencies below 3 MHz - Part 3: Battery connectors

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1969
Status: inactive
Page Count: 32
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This Recommendation relates to connectors intended to mate with the connectors incorporated in or on the batteries according to IEC Publication 86-3. This Recommendation comprises requirements for: a) Plug-in pin connectors. The dimensions of the pins and their spacings are given. b) Snap-fastener connectors. For the non-resilient part (stud) the dimensions are specified, for the resilient part (socket) the requirements to be met are given.

Document History

NEN 10130-3
September 1, 1969
Connectors for frequencies below 3 MHz - Part 3: Battery connectors
This Recommendation relates to connectors intended to mate with the connectors incorporated in or on the batteries according to IEC Publication 86-3. This Recommendation comprises requirements for:...
Advertisement