NEN 10287-3-1
Electric cables - Calculation of the current rating - Part 3: Sections on operating conditions - Section 1: Reference operating conditions and selection of cable type
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1996 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Cables): | 29.060.20 |
scope:
Specifies conditions of steady-state operation of cables at all alternating voltages, and direct voltages up to 5kV, buried directly in the ground, troughs or in steel pipes as well as cables in air and concerns reference operating conditions and selection of cable type.
Document History
NEN 10287-3-1
February 1, 1996
Electric cables - Calculation of the current rating - Part 3: Sections on operating conditions - Section 1: Reference operating conditions and selection of cable type
Specifies conditions of steady-state operation of cables at all alternating voltages, and direct voltages up to 5kV, buried directly in the ground, troughs or in steel pipes as well as cables in air...