NEN 10309-2
Plugs, socket-outlets and couplers for industrial purposes - Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories of harmonized configurations
| Organization: | NEN |
| Publication Date: | 1 October 1992 |
| Status: | inactive |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
| ICS Code (Electricity supply systems): | 91.140.50 |
scope:
This standard applies to plugs and socket-outlets, cable couplers and appliance couplers with a rated operating voltage not exceeding 690 V, 500 Hz and a rated current not exceeding 125 A, primarily intended for industrial use, either indoors or outdoors. This standard applies to plugs and socket-outlets, cable couplers and appliance couplers with pins and contact tubes of standardized configurations. This standard applies to plugs and soket-outlets, cable couplers and appliance couplers, hereinafter referred to as accessories, for use when the ambient temperature does not normally exceed 40°C. The use of these accessories on building sites and for agricultural, commercial and domestic applications is not precluded. Socket-outlets or appliances inlets incorporated in or fixed to electrical equipment are within the scope of this standard. This standard also applies to accessories intended to be used in extra-low voltage installations.
Document History