NEN 10371-3-5
Specification of insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 5: Glass-backed mica paper with an epoxy resin binder for post-impregnation (VPI) 2)
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 1995 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Insulating gases): | 29.040.20 |
scope:
Two bonds are classified: low bond with a resin content in the range 5% - 11%, medium bond with a resin content in the range 13% - 19%. Specifies requirements for designation, raw materials, composition and tolerances, for materials as received, and packing.
Document History
NEN 10371-3-5
August 1, 1995
Specification of insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 5: Glass-backed mica paper with an epoxy resin binder for post-impregnation (VPI) 2)
Two bonds are classified: low bond with a resin content in the range 5% - 11%, medium bond with a resin content in the range 13% - 19%. Specifies requirements for designation, raw materials,...