NEN 10835-2-1
Methods of measurement for equipment used in digital microwave radio transmission systems - Part 2: Measurements on terrestrial radio-relay systems - Section One: General
| Organization: | NEN |
| Publication Date: | 1 April 1993 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
scope:
This part of the standard, which is supplementary to Part 1, IEC 835-1-1, describes methods of measurement applicable to terrestrial radio-relay systems using digital modulation. The object of this part is to provide recommended methods of measurement for assessing the essential properties of terrestrial radio relay systems as well as the associated sub-systems and it is intended to be used in conjunction with Part 1, IEC 835-1-1.
Document History