NEN 10934

Circuit-breakers for equipment (CBE)

inactive
Organization: NEN
Publication Date: 1 May 1994
Status: inactive
ICS Code (Switches): 29.120.40
scope:

This standard is applicable to mechanical switching devices designated as "circuit-breakers for equipment" (CBE) intended to provide protection to circuits within electrical equipment in the case of overload conditions. CBE's may have a switching capacity higher than required for overload conditions and may in addition have a conditional short-circuit capacity rating in association with a specified short-circuit protective device. This standard is also applicable for protection of electrical equipment in case of undervoltage and/or overvoltage. It is applicable for a.c. not exceeding 440 V and/or d.c. not exceeding 250 V, and a rated current not exceeding 125 A. This may be used as a guiding document for voltages up to 630 V a.c. This standard covers CBE's which are either intended for automatic interruption and non-automatic resetting only, or intended also for performing manual switching operations. This standard does not cover CBE's for isolating purposes, for which more stringent requirements are under consideration.

Document History

June 1, 1997
Circuit-breakers for equipment
A description is not available for this item.
February 1, 1995
Circuit-breakers for equipment (CBE)
A description is not available for this item.
NEN 10934
May 1, 1994
Circuit-breakers for equipment (CBE)
This standard is applicable to mechanical switching devices designated as "circuit-breakers for equipment" (CBE) intended to provide protection to circuits within electrical equipment in the case of...
Advertisement