NEN 11161

Ultrasonic power measurement in liquids in the frequency range 0,5 MHz to 25 MHz

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1994
Status: inactive
ICS Code (Electroacoustics): 17.140.50
scope:

This Standard - specifies a method of determining the total radiated acoustic power of ultrasonic transducers based on the use of a radiation force balance; - establishes general principles for the use of radiation force balances in which an obstacle (target) intercepts the sound field to be measured. This Standard is applicable to: - the measurement of ultrasonic power based on the use of a radiation force balance in the frequency range from 0,5 MHz to 25 MHz; - the measurement of total ultrasonic power of transducers with well-collimated beams; - the use of radiation force balances of the gravimetric type.

Document History

NEN 11161
November 1, 1994
Ultrasonic power measurement in liquids in the frequency range 0,5 MHz to 25 MHz
This Standard - specifies a method of determining the total radiated acoustic power of ultrasonic transducers based on the use of a radiation force balance; - establishes general principles for the...

References

Advertisement