NEN 11203
Synthetic organic esters for electrical purposes - Guide for maintenance of transformer esters in equipment
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 1994 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ICS Code (Insulating gases): | 29.040.20 |
scope:
This standard is a guide to the maintenance of synthetic organic esters, originally complying with the requirements of IEC 1099, in transformers with rated voltages up to 35 kV.
Document History
NEN 11203
November 1, 1994
Synthetic organic esters for electrical purposes - Guide for maintenance of transformer esters in equipment
This standard is a guide to the maintenance of synthetic organic esters, originally complying with the requirements of IEC 1099, in transformers with rated voltages up to 35 kV.