NEN 11325

Insulators for overhead high-voltage lines with a nominal voltage above 1000 V - Ceramic or glass insulator units for d.c. systems - Definitions, test methods and acceptance criteria

active, Most Current
Organization: NEN
Publication Date: 1 October 1995
Status: active
Page Count: 102
ICS Code (Insulators): 29.080.10
scope:

Applicable to string insulator units of ceramic material or glass for use on d.c. overhead power lines with a nominal voltage greater than 1000 V. Not applicable to composite insulators. Specifies: the characteristics of insulators; the conditions under which the specified values of these characteristics shall be verified; acceptance criteria. Does not include requirements, or special tests, dealing with the choice of insulators for specific operating conditions.

Document History

NEN 11325
October 1, 1995
Insulators for overhead high-voltage lines with a nominal voltage above 1000 V - Ceramic or glass insulator units for d.c. systems - Definitions, test methods and acceptance criteria
Applicable to string insulator units of ceramic material or glass for use on d.c. overhead power lines with a nominal voltage greater than 1000 V. Not applicable to composite insulators. Specifies:...
Advertisement