NEN 20140-5

Measurement of sound insulation in buildings and of building elements - Field measurements of airborne sound insulation of facade elements and facades

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1988
Status: inactive
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

This International Standard specifies methods for measuring the insulation properties of facades under particular acoustical conditions and for determining the protection afforded by the facade to the occupants of the building. The test specimen is located either in an outer wall (for example in the case of a window) or is the outer wall itself for example a whole facade).

Document History

NEN 20140-5
July 1, 1988
Measurement of sound insulation in buildings and of building elements - Field measurements of airborne sound insulation of facade elements and facades
This International Standard specifies methods for measuring the insulation properties of facades under particular acoustical conditions and for determining the protection afforded by the facade to...

References

Advertisement