NEN-EN 1090-1
Execution of steel structures and aluminium structures - Part 1: Requirements for conformity assessment of structural components
| Organization: | NEN |
| Publication Date: | 1 July 2009 |
| Status: | inactive |
| Page Count: | 45 |
| ICS Code (Steel structures): | 91.080.13 |
| ICS Code (Aluminium structures): | 91.080.17 |
scope:
This European Standard specifies requirements for conformity assessment of performance characteristics for structural steel and aluminium components as well as for kits placed on the market as construction products. The conformity assessment covers the manufacturing characteristics, and where appropriate the structural design characteristics. This European Standard covers also the conformity assessment of steel components used in composite steel and concrete structures. The components can be used directly or in construction works or as structural components in the form of kits. This European Standard applies to series and non-series structural components including kits. The components can be made of hot rolled or cold formed constituent products or constituent products produced with other technologies. They may be produced of sections/profiles with various shapes, flat products (plates, sheet, strip), bars, castings, forgings made of steel and aluminium materials, unprotected or protected against corrosion by coating or other surface treatment, e.g. anodising of aluminium. This European Standard covers structural cold formed members and sheeting as defined in EN 1993-1-3 and EN 1999-1-4. This European Standard does not cover conformity assessment of components for suspended ceilings, rails or sleepers for use in railway systems.
Document History