NEN-EN 12026

Self adhesive tapes - Measurement of the unwinding force at high speed

active, Most Current
Organization: NEN
Publication Date: 1 June 1996
Status: active
Page Count: 7
ICS Code (Adhesives): 83.180
scope:

Specifies a method to measure the force required to unwind a roll of adhesive tape at high speed under prescribed conditions. Mount a roll of adhesive tape on a core which can rotate without noticeable friction, joined to a suitable testing machine which enables the adhesive tape to be unwound at a constant speed and determine the unwinding force required under the test conditions.

Document History

NEN-EN 12026
June 1, 1996
Self adhesive tapes - Measurement of the unwinding force at high speed
Specifies a method to measure the force required to unwind a roll of adhesive tape at high speed under prescribed conditions. Mount a roll of adhesive tape on a core which can rotate without...
Advertisement