NEN-EN 12312-16+A1

Aircraft ground support equipment - Specific requirements - Part 16: Air start equipment

active, Most Current
Organization: NEN
Publication Date: 1 May 2009
Status: active
Page Count: 21
ICS Code (Ground service and maintenance equipment): 49.100
scope:

This European Standard specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of air start equipment when carried out in accordance with the specifications given by the manufacturer or his authorised representative. It also takes into account some performance requirements recognised as essential by authorities, aircraft and ground support equipment (GSE) manufacturers as well as airlines and handling agencies. This European Standard applies to the following types of air start equipment used for civil aircraft: - stored air systems without compressors; - mobile diesel powered air start units; - mobile turbine powered air start units; - air delivery systems of ramp or passenger boarding bridges, as defined in Clause 3 (Examples see Annex A). Noise and vibration are dealt with respectively in EN 1915-4 and EN 1915-3. This part of EN 12312 is intended to be used in conjunction with EN 1915-1, EN 1915-2, EN 1915-3 (for vehicles) and EN 1915-4.

Document History

NEN-EN 12312-16+A1
May 1, 2009
Aircraft ground support equipment - Specific requirements - Part 16: Air start equipment
This European Standard specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of air start equipment when...
August 1, 2005
Aircraft ground support equipment - Specific requirements - Part 16: Air start equipment
This European Standard specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of air start equipment when...
June 1, 1999
Aircraft ground support equipment - Specific requirements - Part 16: Air start equipment
This European Standard specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of air start equipment when...

References

Advertisement