NEN-EN 124-2
Gully tops and manhole tops for vehicular and pedestrian areas - Part 2: Gully tops and manhole tops made of cast iron
| Organization: | NEN |
| Publication Date: | 1 November 2012 |
| Status: | inactive |
| Page Count: | 33 |
| ICS Code (Road equipment and installations): | 93.080.30 |
scope:
NEN-EN 124-2 is applicable to gully tops and manhole tops made of flake graphite cast iron and/or spheroidal graphite cast iron whether in combination with concrete or not, with a clear opening up to and including 1 000 mm for covering gullies, manholes and inspection chambers for installation within areas subjected to pedestrian and/or vehicular traffic. It is applicable to manhole tops and gully tops for use in - areas which can only be used by pedestrians and pedal cyclists (at least class A 15), - pedestrian areas and comparable areas, car parks or car parking decks (at least class B 125), - the area of kerbside channels of roads which, when measured from the kerb edge, extends a maximum of 0,5 m into the carriageway and a maximum of 0,2 m into the pedestrian area (at least class C 250), - carriageways of roads (including pedestrian streets), hard shoulders and parking areas, for all types of road vehicles (at least class D 400), - areas imposing high wheel loads, e.g. docks, aircraft pavements (at least class E 600), - areas imposing particularly high wheel loads, e.g. aircraft pavements (class F 900). This European Standard is not applicable in isolation but only in combination with EN 124-1 and gives guidance for combinations of covers/grating made of cast iron with frames according to EN 124-3, EN 124-4, EN 124-5 or EN 124-6. This European Standard is not applicable to: - cover fillings installed on site, e.g. concrete, paving blocks, etc.; - concave gratings for class D 400 installed in carriageways of roads or hard shoulders and concave gratings for classes F 900 and E 600; - gratings/covers as part of prefabricated drainage channels according to EN 1433; - floor and roof gullies in buildings which are specified in EN 1253 (all parts); and - surface boxes.
Document History