NEN-EN 12483

Liquid pumps - Pump units with frequency inverters - Guarantee and compatibility tests

inactive
Organization: NEN
Publication Date: 1 August 1996
Status: inactive
Page Count: 10
ICS Code (Pumps): 23.080
scope:

Defines the procedures to be used for the verification of the guaranteed performance of a pump when supplied together with a motor and an inverter to control operating speed. It defines also the method of demonstrating the compatibility of the elements forming the pump unit. The application of this standard should be by agreement between the purchaser and the supplier. It applies to liquid pumps driven by electric motors controlled by non-integral variable speed inverter systems.

Document History

June 1, 1999
Liquid pumps - Pump units with frequency inverters - Guarantee and compatibility tests
Defines the procedures to be used for the verification of the guaranteed performance of a pump when supplied together with a motor and an inverter to control operating speed. It defines also the...
NEN-EN 12483
August 1, 1996
Liquid pumps - Pump units with frequency inverters - Guarantee and compatibility tests
Defines the procedures to be used for the verification of the guaranteed performance of a pump when supplied together with a motor and an inverter to control operating speed. It defines also the...
Advertisement