NEN-EN 12457-2

Characterization of waste - Leaching - Compliance test for leaching of granular waste materials and sludges - Part 2: One stage batch test at a liquid to solid ratio of 10 l/kg with particle size below 4mm (without or with size reduction)

inactive
Organization: NEN
Publication Date: 1 November 1999
Status: inactive
Page Count: 21
ICS Code (Solid wastes): 13.030.10
ICS Code (Liquid wastes. Sludge): 13.030.20
scope:

Specifies a compliance test providing information on leaching of granular wastes and sludges under the experimental conditions specified hereafter, and particularly a liquid to solid ratio of 10 l/kg dry matter. It applies to waste which has a particle size below 4 mm without or with size reduction. The test procedure produces an eluate which shall subsequently be characterised physically and chemically according to appropriate standard methods.

Document History

November 1, 2002
Characterisation of waste - Leaching - Compliance test for leaching of granular waste materials and sludges - Part 2: One stage batch test at a liquid to solid ratio of 10 l/kg for materials with particle size below 4 mm (without or with size reduction)
Specifies a compliance test providing information on leaching of granular wastes and sludges under the experimental conditions specified hereafter, and particularly a liquid to solid ratio of 10 l/kg...
NEN-EN 12457-2
November 1, 1999
Characterization of waste - Leaching - Compliance test for leaching of granular waste materials and sludges - Part 2: One stage batch test at a liquid to solid ratio of 10 l/kg with particle size below 4mm (without or with size reduction)
Specifies a compliance test providing information on leaching of granular wastes and sludges under the experimental conditions specified hereafter, and particularly a liquid to solid ratio of 10 l/kg...
Advertisement