NEN-EN 12697-10

Bituminous mixtures - Test methods for hot mix asphalt - Part 10: Compactability

inactive
Organization: NEN
Publication Date: 1 May 2016
Status: inactive
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard describes three test methods for characterizing the compactability of a bituminous mix, by the relation between its density or void content and the compaction energy applied to it, using an impact (Marshall) compactor, gyratory compactor, or a vibratory compactor. This European Standard applies to hot bituminous mixtures (both those prepared in laboratory and those resulting sampled from plant produced mixtures), with D not larger than 31,5 mm in accordance with EN 13043 for the impact and gyratory compactors, and 40 mm for the vibratory compactor. The results of the test method serve to supplement the results of mixture design.

Document History

January 1, 2018
Bituminous mixtures - Test methods - Part 10: Compactability
NEN-EN 12697-10 describes three test methods for characterizing the compactability of a bituminous mix, by the relation between its density or void content and the compaction energy applied to it,...
NEN-EN 12697-10
May 1, 2016
Bituminous mixtures - Test methods for hot mix asphalt - Part 10: Compactability
This European Standard describes three test methods for characterizing the compactability of a bituminous mix, by the relation between its density or void content and the compaction energy applied to...
August 1, 2008
Bituminous mixtures - Test methods for hot mix asphalt - Part 10: Compactibility
Describes three test methods for characterising the compactability of a bituminous mix, by the relation between its density or void content and the compaction energy applied to it, using an impact...
March 1, 2007
Bituminous mixtures - Test methods for hot mix asphalt - Part 10: Compactability
Describes three test methods for characterising the compactability of a bituminous mix, by the relation between its density or void content and the compaction energy applied to it, using an impact...
December 1, 2001
Bituminous mixtures - Test methods for hot mix asphalt - Part 10: Compactability
Describes three test methods for characterising the compactability of a bituminous mix, by the relation between its density or void content and the compaction energy applied to it, using an impact...
February 1, 1997
Bituminous mixtures - Test methods for hot mix asphalt - Part 10: Compactability
Describes three test methods for characterising the compactability of a bituminous mix, by the relation between its density or void content and the compaction energy applied to it, using an impact...
Advertisement