NEN-EN 1320

Weldes joints in metallic materials - Fracture tests

inactive
Organization: NEN
Publication Date: 1 March 1994
Status: inactive
ICS Code (Welded joints and welds): 25.160.40
scope:

Specifies the sizes of test specimen and the procedures for carrying out fracture tests in order to obtain information about types, sizes and distribution of internal imperfections such as porosities, cracks, lacks of fusion, lacks of penetration and solid inclusions on the fracture surface. Applies to metallic materials in all form of product with joints made by any fusion welding process with a thickness greater or equal to 2 mm. Is used if required by the application standard or by the agreement between the contracting parties.

Document History

January 1, 1997
Destructive tests on welds in metallic materials - Fracture test
Specifies the sizes of test specimen and the procedures for carrying out fracture tests in order to obtain information about types, sizes and distribution of internal imperfections such as...
NEN-EN 1320
March 1, 1994
Weldes joints in metallic materials - Fracture tests
Specifies the sizes of test specimen and the procedures for carrying out fracture tests in order to obtain information about types, sizes and distribution of internal imperfections such as...

References

Advertisement