NEN-EN 13312-4

Biotechnology - Performance criteria for piping and instrumentation - Part 4: Tubes and pipes

active, Most Current
Organization: NEN
Publication Date: 1 March 2001
Status: active
Page Count: 13
ICS Code (Biology. Botany. Zoology): 07.080
ICS Code (Microbiology in general): 07.100.01
scope:

Specifies performance criteria for tubes and pipes used in biotechnological processes with respect to the potential risks to the worker and the environment from microorganisms in use. Applies where the intended use of the tubes and pipes includes hazardous or potentially hazardous used in biotechnological processes or where exposure of the worker or the environment to such microorganisms is restricted for reasons of safety. Is also applicable to flexible pipes and tubes.

Document History

NEN-EN 13312-4
March 1, 2001
Biotechnology - Performance criteria for piping and instrumentation - Part 4: Tubes and pipes
Specifies performance criteria for tubes and pipes used in biotechnological processes with respect to the potential risks to the worker and the environment from microorganisms in use. Applies where...
September 1, 1998
Biotechnology - Performance criteria for piping and instrumentation - Part 4: Tubes and pipes
Specifies performance criteria for tubes and pipes used in biotechnological processes with respect to the potential risks to the worker and the environment from microorganisms in use. Applies where...
Advertisement