NEN-EN 13411-3

Terminations for steel wire ropes - Safety - Part 3: Ferrule-secured eyes

inactive
Organization: NEN
Publication Date: 1 September 1999
Status: inactive
Page Count: 25
ICS Code (Other iron and steel products): 77.140.99
ICS Code (Accessories for lifting equipment): 53.020.30
scope:

This European Standard deals with the requirements for the ferrule-securing of eyes and endless loops. It also deals with the requirements for ferrules for the ferrule-securing of eyes and endless loops. This European Standard applies to the ferrule-securing of eye terminations formed either by a Flemish eye or turnback eye and covers ferrules made of non alloy carbon steel and aluminium. This European Standard applies to slings and assemblies using steel wire ropes for general lifting applications up to and including 60mm diameter conforming to EN 12385-4, lift ropes conforming to EN 12385-5 and spiral strand ropes conforming to EN 12385-10. Type testing of ferrule-secured systems and manufacturing quality control requirements are also specified. This European standard deals with all significant hazards, hazardous situations and events relevant to this particular steel wire rope termination when used as intended and under conditions of use which are foreseeable by the manufacturer. This standard applies to terminations of steel wire ropes with ferrules and ferrule-securing which are manufactured after the date of this publication.

Document History

December 1, 2022
Terminations for steel wire ropes - Safety - Part 3: Ferrules and ferrule-securing
This document deals with the requirements for the ferrule-securing of eyes and endless loops. It also deals with the requirements for ferrules for the ferrule-securing of eyes and endless loops....
March 1, 2022
Terminations for steel wire ropes - Safety - Part 3: Ferrules and ferrule-securing
This document deals with the requirements for the ferrule-securing of eyes and endless loops. It also deals with the requirements for ferrules for the ferrule-securing of eyes and endless loops....
November 1, 2008
Terminations for steel wire ropes - Safety - Part 3: Ferrules and ferrule-securing
This European Standard deals with the requirements for the ferrule-securing of eyes and endless loops. It also deals with the requirements for ferrules for the ferrule-securing of eyes and endless...
September 1, 2006
Terminations for steel wire ropes - Safety - Part 3: Ferrules and ferrule securing
A description is not available for this item.
July 1, 2004
Terminations for steel wire ropes - Safety - Part 3: Ferrules and ferrule securing
This European Standard deals with the requirements for the ferrule-securing of eyes and endless loops. It also deals with the requirements for ferrules for the ferrule-securing of eyes and endless...
NEN-EN 13411-3
September 1, 1999
Terminations for steel wire ropes - Safety - Part 3: Ferrule-secured eyes
This European Standard deals with the requirements for the ferrule-securing of eyes and endless loops. It also deals with the requirements for ferrules for the ferrule-securing of eyes and endless...

References

Advertisement