NEN-EN 13616-2

Overfill prevention devices for static tanks for liquid fuels - Requirements and test/assessment methods - Part 2: Overfill prevention devices without closure device

inactive
Organization: NEN
Publication Date: 1 September 2013
Status: inactive
Page Count: 40
ICS Code (Stationary containers and tanks): 23.020.10
scope:

NEN-EN 13616-2 contains requirements, test and assessment methods, marking, labelling and packaging applicable to overfill prevention devices without a closure device. The overfill prevention device without a closure device is usually composed of - overfill prevention sensor consists of - sensor, - electrical interface, - mechanical interface, - overfill prevention controller according to EN 16657. These overfill prevention devices are intended to be used in/with underground or above ground, non-pressurized, static tanks designed for liquid fuels.

Document History

June 1, 2016
Overfill prevention devices for static tanks for liquid fuels - Part 2: Overfill prevention devices without a closure device
NEN-EN 13616-2 contains requirements, test and assessment methods, marking, labelling and packaging applicable to overfill prevention devices without a closure device. The overfill prevention device...
NEN-EN 13616-2
September 1, 2013
Overfill prevention devices for static tanks for liquid fuels - Requirements and test/assessment methods - Part 2: Overfill prevention devices without closure device
NEN-EN 13616-2 contains requirements, test and assessment methods, marking, labelling and packaging applicable to overfill prevention devices without a closure device. The overfill prevention device...

References

Advertisement