NEN-EN 13880-12

Hot applied joint sealants - Test methods - Manufacture of concrete test blocks for bond testing (recipe method)

inactive
Organization: NEN
Publication Date: 1 October 2000
Status: inactive
Page Count: 9
ICS Code (Road construction materials): 93.080.20
scope:

The requirements of this European Standard are applicable to concrete test blocks with a maximum aggregate size of 16 mm to 20 mm or with a maximum aggregate size of 4,0 mm.

Document History

September 1, 2003
Hot applied joint sealants - Part 12: Test method for the manufacture of concrete test blocks for bond testing (recipe methods)
The requirements of this European Standard are applicable to concrete test blocks with a maximum aggregate size of 16 mm to 20 mm or with a maximum aggregate size of 4,0 mm.
NEN-EN 13880-12
October 1, 2000
Hot applied joint sealants - Test methods - Manufacture of concrete test blocks for bond testing (recipe method)
The requirements of this European Standard are applicable to concrete test blocks with a maximum aggregate size of 16 mm to 20 mm or with a maximum aggregate size of 4,0 mm.
Advertisement