NEN-EN 14035-20
Fireworks - Part 20: Jumping crackers - Specification and test methods
| Organization: | NEN |
| Publication Date: | 1 April 2005 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Explosives. Pyrotechnics and fireworks): | 71.100.30 |
scope:
This document specifies requirements for the construction, performance, primary packaging and labelling of jumping crackers and the corresponding test methods. It is applicable to fireworks which are classified as jumping crackers in Category 2 in EN 14035-2, which contain pyrotechnic report composition that is black powder and which are contained in a primary pack. It is not applicable to jumping crackers containing pyrotechnic composition that includes any of the following substances: - arsenic or arsenic compounds; - mixtures containing a mass fraction of chlorates greater than 80 %; - mixtures of chlorates with metals; - mixtures of chlorates with red phosphorus; - mixtures of chlorates with potassium hexacyanoferrate(II)
Document History