NEN-EN 14239
Ventilation for buildings - Ductwork - Measurement of duct surface area
inactive
| Organization: | NEN |
| Publication Date: | 1 September 2001 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
scope:
This European Standard specifies the requirements for the measurement of the surface area of a duct for use in the determination of air leakage flow rate per unit surface area (leakage factor). The standard is applicable to circular and rectangular ducts and components used in air conditioning and ventilation systems in buildings.
Document History
January 1, 2004
Ventilation for buildings - Ductwork - Measurement of ductwork surface area
This European Standard specifies the requirements for the measurement of the surface area of a duct for use in the determination of air leakage flow rate per unit surface area (leakage factor). The...
NEN-EN 14239
September 1, 2001
Ventilation for buildings - Ductwork - Measurement of duct surface area
This European Standard specifies the requirements for the measurement of the surface area of a duct for use in the determination of air leakage flow rate per unit surface area (leakage factor). The...