NEN-EN 14353+A1

Metal beads and feature profiles for use with gypsum plasterboards - Definitions, requirements and test methods

inactive
Organization: NEN
Publication Date: 1 February 2010
Status: inactive
Page Count: 34
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

This European Standard specifies the characteristics and performance of metal beads, metal beads combined with paper tape and metal feature profiles designed for use in systems made with gypsum plasterboards, gypsum boards with fibrous reinforcement and products from secondary processing complying with the ENs shown in Figure 2, intended to be used in building construction works. Metal beads and feature profiles, depending upon their material and type, can be featured without decoration, decorated or finished with jointing compounds to receive decoration. It covers the following performance characteristics: reaction to fire and flexural strength (bending behaviour) to be measured according to the corresponding European test methods. It provides for the evaluation of conformity of the product to this EN. This European Standard covers also additional technical characteristics that are of importance for the use and acceptance of the product by the construction industry and the reference tests for these characteristics.

Document History

July 1, 2017
Metal beads and feature profiles for use with gypsum plasterboards - Definitions, requirements and test methods
NEN-EN 14354 specifies the characteristics and performance of metal beads, metal beads combined with paper tape and metal feature profiles designed for use in systems made with gypsum plasterboards...
February 1, 2016
Metal beads and feature profiles for use with gypsum plasterboards - Definitions, requirements and test methods
NEN-EN 14354 specifies the characteristics and performance of metal beads, metal beads combined with paper tape and metal feature profiles designed for use in systems made with gypsum plasterboards...
NEN-EN 14353+A1
February 1, 2010
Metal beads and feature profiles for use with gypsum plasterboards - Definitions, requirements and test methods
This European Standard specifies the characteristics and performance of metal beads, metal beads combined with paper tape and metal feature profiles designed for use in systems made with gypsum...
January 1, 2008
Metal beads and feature profiles for use with gypsum plasterboards - Definitions, requirements and test methods
This European Standard specifies the characteristics and performance of metal beads, metal beads combined with paper tape and metal feature profiles designed for use in systems made with gypsum...
February 1, 2002
Metal beads and feature profiles for use with gypsum plasterboards - Definitions, requirements and test methods
This European Standard specifies the characteristics and performance of metal beads, metal beads combined with paper tape and metal feature profiles designed for use in systems made with gypsum...

References

Advertisement