NEN-EN 14678-1
LPG equipment and accessories - Construction and performance of LPG equipment for automotive filling stations - Part 1: Dispensers
| Organization: | NEN |
| Publication Date: | 1 March 2006 |
| Status: | inactive |
| Page Count: | 37 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
scope:
This European Standard covers the requirements for the design, manufacture, testing and marking of LPG dispensers for automotive LPG filling stations with a design pressure of 25 bar (2 500 KPa), where the piping has a maximum DN 40 and any vessel fitted that has a volume less than 2 litres. This standard does not cover dispensers with integral pumps. NOTE This standard may also be used for piping greater than DN 40 and/or vessels greater than 2 litres, but then the PED should be consulted. This standard also covers the requirements for the LPG parts in multi-fuel dispensers.
Document History