NEN-EN 15232-1
Energy performance of buildings - Part 1: Impact of Building Automation, Controls and Building Management - Modules M10-4,5,6,7,8,9,10
| Organization: | NEN |
| Publication Date: | 1 December 2015 |
| Status: | inactive |
| Page Count: | 105 |
| ICS Code (Automatic controls for household use): | 97.120 |
| ICS Code (IT applications in other fields): | 35.240.99 |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
scope:
NEN-EN 15232-1 specifies: - a structured list of control, building automation and technical building management functions which contribute to the energy performance of buildings; functions have been categorized and structured according to building disciplines and so called Building automation and control (BAC); - a method to define minimum requirements or any specification regarding the control, building automation and technical building management functions contributing to energy efficiency of a building to be implemented in building of different complexities; - a factor based method to get a first estimation of the effect of these functions on typical buildings types and use profiles; - detailed methods to assess the effect of these functions on a given building. Table 1 shows the relative position of this standard within the set of EPB standards in the context of the modular structure as set out in EN ISO 52000-1.
Document History