NEN-EN 15483

Ambient air quality - Atmospheric measurements near ground with FTIR spectroscopy

active, Most Current
Organization: NEN
Publication Date: 1 December 2008
Status: active
Page Count: 74
ICS Code (Ambient atmospheres): 13.040.20
scope:

This European Standard is applicable to open-path absorption measurements of 'concentration × path length' product using the Fourier transform infrared (FTIR) technique with an artificial radiation source. It is applicable to the continuous measurement of infrared active organic and inorganic compounds in the gaseous state in ambient air using fixed tropospheric open paths up to approximately 1 km in length and provides a spatial average.

Document History

NEN-EN 15483
December 1, 2008
Ambient air quality - Atmospheric measurements near ground with FTIR spectroscopy
This European Standard is applicable to open-path absorption measurements of 'concentration × path length' product using the Fourier transform infrared (FTIR) technique with an artificial radiation...
March 1, 2006
Ambient air quality - Atmospheric measurements near ground with FTIR
This European Standard is applicable to open-path absorption measurements of 'concentration × path length' product using the Fourier transform infrared (FTIR) technique with an artificial radiation...
Advertisement