NEN-EN 15859
Air Quality - Certification of automated dust arrestment plant monitors for use on stationary sources - Performance criteria and test procedures
| Organization: | NEN |
| Publication Date: | 1 October 2008 |
| Status: | inactive |
| Page Count: | 39 |
| ICS Code (Air quality in general): | 13.040.01 |
scope:
This European Standard provides the performance criteria and test procedures for filter dust monitors and filter leakage monitors used to ensure that dust arrestment plants used on stationary sources are working satisfactorily. A filter dust monitor is a dust arrestment plant monitor which can be calibrated in mg/m3 and used for dust arrestment control purposes. A filter leakage monitor is a dust arrestment plant monitor which indicates a possible problem with the dust arrestment plant by monitoring a change in the emissions level or a change in the magnitude of the dust pulses created by the cleaning process. This standard is intended for use with the certification procedure for automated measuring systems described in EN 15267-1 and EN 15267-2.
Document History