NEN-EN 15632-3
District heating pipes - Pre-insulated flexible pipe systems - Part 3: Non bonded system with plastic service pipes - requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 February 2010 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Pipelines and its parts for district heat): | 23.040.07 |
scope:
This European Standard provides requirements and test methods for flexible, pre-insulated, direct buried district heating pipes with plastic service pipes and no bonding between the layers of the pipes. This European Standard is valid for maximum operating temperatures of 95 °C and maximum operating pressures up to 10 bar for a design lifetime of at least 30 years. This European Standard does not cover surveillance systems.
Document History