NEN-EN 15758

Conservation of cultural property - Procedures and instruments for measuring temperatures of the air and the surfaces of objects

inactive
Organization: NEN
Publication Date: 1 February 2008
Status: inactive
Page Count: 16
ICS Code (Items of art and handicrafts. Cultural property and heritage): 97.195
scope:

This European Standard recommends the procedures for measuring the temperature of the air and of the surfaces of cultural property in indoor and outdoor environments, as well as specifying the minimum characteristics of instruments for such measurements. This document contains recommendations for accurate measurements to ensure the safety of objects and it is addressed to any people with the responsibility of the environment, its diagnosis, the conservation or maintenance of buildings, collections, or single object.

Document History

September 1, 2010
Conservation of Cultural Property - Procedures and instruments for measuring temperatures of the air and the surfaces of objects
This European Standard recommends the procedures for measuring the temperature of the air and of the surfaces of cultural property in indoor and outdoor environments, as well as specifying the...
NEN-EN 15758
February 1, 2008
Conservation of cultural property - Procedures and instruments for measuring temperatures of the air and the surfaces of objects
This European Standard recommends the procedures for measuring the temperature of the air and of the surfaces of cultural property in indoor and outdoor environments, as well as specifying the...
Advertisement