NEN-EN 16157-1

Intelligent transport systems - DATEX II data exchange specifications for traffic management and information - Part 1: Context and Framework

pending, Most Current
Organization: NEN
Publication Date: 1 July 2017
Status: pending
Page Count: 40
ICS Code (IT applications in transport): 35.240.60
scope:

This European Standard specifies and defines component facets required to support the exchange and shared use of data and information in the field of traffic and travel. The component facets include the framework and context for the modelling approach, data content, data structure and relationships. This European Standard is applicable to: - Traffic and travel information which is of relevance to road networks (non-urban and urban); - Public transport information that is of direct relevance to the use of a road network (e.g. road link via train or ferry service); - Traffic and travel information in the case of Cooperative intelligent transport systems (C-ITS). This European Standard establishes specifications for data exchange between any two instances of the following actors: - Traffic Information Centres (TICs); - Traffic Control Centres (TCCs); - Service Providers (SPs). Use of this European Standard may be applicable for use by other actors. This European Standard covers, at least, the following types of informational content: - Road traffic event information - planned and unplanned occurrences both on the road network and in the surrounding environment; - Information about operator initiated actions - including both advisory and mandatory measures; - Road traffic measurement data, status data, and travel time data; - Travel information relevant to road users, including weather and environmental information; - Road traffic management information and information and advice relating to use of the road network. This part of prEN 16157 specifies the DATEX II framework of all parts of this European Standard, the context of use and the modelling approach taken and used throughout these European Standard. This approach is described using formal methods and provides the mandatory reference framework for all other parts.

Document History

NEN-EN 16157-1
July 1, 2017
Intelligent transport systems - DATEX II data exchange specifications for traffic management and information - Part 1: Context and Framework
This European Standard specifies and defines component facets required to support the exchange and shared use of data and information in the field of traffic and travel. The component facets include...
Advertisement