NEN-EN 16284

Packaging - Flexible laminate and plastic tubes - Test method to determine the adhesive strength of the membrane

inactive
Organization: NEN
Publication Date: 1 May 2011
Status: inactive
Page Count: 7
ICS Code (Cans. Tins. Tubes): 55.120
scope:

This European Standard is applicable to plastic and laminate tubes which have a peal-off membrane for tamperevidence purposes. This membrane is made of either aluminium or plastic. A test is performed to ensure that the consumer can remove the membrane without excessive force leading to a completely opened orifice.

Document History

February 1, 2013
Packaging - Flexible laminate and plastic tubes - Test method to determine the adhesive strength of the membrane
This European Standard is applicable to plastic and laminate tubes which have a peal-off membrane for tamperevidence purposes. This membrane is made of either aluminium or plastic. A test is...
NEN-EN 16284
May 1, 2011
Packaging - Flexible laminate and plastic tubes - Test method to determine the adhesive strength of the membrane
This European Standard is applicable to plastic and laminate tubes which have a peal-off membrane for tamperevidence purposes. This membrane is made of either aluminium or plastic. A test is...
Advertisement