NEN-EN 1631-2

Cleanroom technology - Basic aspects - Part 2: Design, construction and operation of cleanrooms and clean air devices

inactive, Most Current
Organization: NEN
Publication Date: 1 January 1995
Status: inactive
Page Count: 33
ICS Code (Cleanrooms and associated controlled environments): 13.040.35
ICS Code (Environment. Health protection. Safety (Vocabularies)): 01.040.13
scope:

This part of EN 1631 specifies the requirements for cleanroom and clean air device installations. It is intended for use by purchasers, suppliers and designers of contamination controlled spaces and provides a checklist of important performance requirements. Construction and installation guidance is provided, including requirements for commissioning and validation. Basic requirements to ensure continued satisfactory operation are identified through the consideration of operation and maintenance.

Document History

NEN-EN 1631-2
January 1, 1995
Cleanroom technology - Basic aspects - Part 2: Design, construction and operation of cleanrooms and clean air devices
This part of EN 1631 specifies the requirements for cleanroom and clean air device installations. It is intended for use by purchasers, suppliers and designers of contamination controlled spaces and...
Advertisement