NEN-EN 16516

Construction products - Assessment of release of dangerous substances - Determination of emissions into indoor air

inactive
Organization: NEN
Publication Date: 1 June 2015
Status: inactive
Page Count: 61
ICS Code (Ambient atmospheres): 13.040.20
ICS Code (Construction materials in general): 91.100.01
scope:

NEN-EN 16516 specifies a horizontal reference method for the determination of emissions of regulated dangerous substances from construction products into indoor air. This method is applicable to volatile organic compounds, semi-volatile organic compounds, and very volatile aldehydes. It is based on the use of a test chamber and subsequent analysis of the organic compounds by GC-MS or HPLC.

Document History

October 1, 2017
Construction products: Assessment of release of dangerous substances - Determination of emissions into indoor air
NEN-EN 16516 specifies a horizontal reference method for the determination of emissions of regulated dangerous substances from construction products into indoor air. This method is applicable to...
NEN-EN 16516
June 1, 2015
Construction products - Assessment of release of dangerous substances - Determination of emissions into indoor air
NEN-EN 16516 specifies a horizontal reference method for the determination of emissions of regulated dangerous substances from construction products into indoor air. This method is applicable to...

References

Advertisement