NEN-EN 17146

Determination of the strength of infill supports - Test method and requirements

pending, Most Current
Organization: NEN
Publication Date: 1 August 2017
Status: pending
Page Count: 26
ICS Code (Walls. Partitions. Façades): 91.060.10
scope:

This European Standard specifies test methods for the determination of bearing capacity (ultimate limit state and serviceability limit state) of infill support which cannot be calculated in accordance with current codes or conventional calculations based upon the strength of the materials. Mechanical performances of the infill support are already assessed while testing the glazed product or infill in regards to safety in use. Additional information with respect to mechanical performance of the infill support and direct applications can be determined with this standard.

Document History

NEN-EN 17146
August 1, 2017
Determination of the strength of infill supports - Test method and requirements
This European Standard specifies test methods for the determination of bearing capacity (ultimate limit state and serviceability limit state) of infill support which cannot be calculated in...
Advertisement