NEN-EN 186270
Sectional specification:Connector sets for optical fibres and cables - Type LSH
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 1997 |
| Status: | active |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
Covers a family of single way fibre optic connector sets which are classified as type LSH . Type LSH is a connector set of the plug-adaptor-plug configuration. It features a locked latch push-pull coupling mechanism and a cylindrical butting ferrule. The optical alignment mechanism may be split sleeve or a rigid bore contained within the adaptor.
Document History
NEN-EN 186270
December 1, 1997
Sectional specification:Connector sets for optical fibres and cables - Type LSH
Covers a family of single way fibre optic connector sets which are classified as type LSH . Type LSH is a connector set of the plug-adaptor-plug configuration. It features a locked latch push-pull...