NEN-EN 2083

Aerospace series - Copper and copper alloys conductors for electrical cables - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 May 2001
Status: active
Page Count: 10
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

Specifies the dimensions, linear resistance, mechanical characteristics, construction and mass of conductors in copper or copper alloy for electrical cables for aerospace applications. It applies to stranded conductors, with a nominal cross-sectional area of 0,15 mm² to 107 mm² inclusive. The conductors for thermocouple extension and fire-resistant cables are not covered by this standard.

Document History

NEN-EN 2083
May 1, 2001
Aerospace series - Copper and copper alloys conductors for electrical cables - Product standard
Specifies the dimensions, linear resistance, mechanical characteristics, construction and mass of conductors in copper or copper alloy for electrical cables for aerospace applications. It applies to...
Advertisement