NEN-EN 293
Oil pressure atomizing nozzles - Minimum requirements - Testing
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 1993 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Liquid and solid fuel burners): | 27.060.10 |
scope:
The Standard applies to oil pressure atomizing nozzles without backflow with a nominal throughput ≤6,30 kg/h at 10 bar with a fuel oils. They are characterized by the requirements concerning the operational function according to clause 5.
Document History
NEN-EN 293
October 1, 1993
Oil pressure atomizing nozzles - Minimum requirements - Testing
The Standard applies to oil pressure atomizing nozzles without backflow with a nominal throughput ≤6,30 kg/h at 10 bar with a fuel oils. They are characterized by the requirements concerning the...