NEN-EN 3342

Aerospace series - Aluminium alloy AL-P6061-T4 or T42 - Drawn or extruded bar and section - a or D ≤150 mm

active, Most Current
Organization: NEN
Publication Date: 1 November 2005
Status: active
Page Count: 13
ICS Code (Aluminium): 49.025.20
scope:

This standard specifies the requirements relating to: Aluminium alloy AL-P6061-T4 or T42 Drawn or extruded bar and section a or D < 150 mm for aerospace applications. The order shall state whether the extruded or drawn condition is required.

Document History

NEN-EN 3342
November 1, 2005
Aerospace series - Aluminium alloy AL-P6061-T4 or T42 - Drawn or extruded bar and section - a or D ≤150 mm
This standard specifies the requirements relating to: Aluminium alloy AL-P6061-T4 or T42 Drawn or extruded bar and section a or D < 150 mm for aerospace applications. The order shall state whether...
Advertisement