NEN-EN 3372-008

Aerospace series - Connectors, electrical, circular, medium and high contact density, scoop-proof with bayonet coupling, operating temperatures - 65 °C to 175 °C or 200 °C continuous - Part 008: Free plug with grounding spring - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 July 2007
Status: active
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the characteristics of the free plug connector fitted with a grounding spring in the family of circular electrical connectors coupled by bayonet ring. It applies to class defined in Table 3. For contacts, filler plugs and rear accessories associated with this receptacle see EN 3372-002. For receptacles and protective covers, see EN 3372-003, EN 3372-004, EN 3372-005, EN 3372-007, EN 3372-009 and EN 3372-010 respectively.

Document History

NEN-EN 3372-008
July 1, 2007
Aerospace series - Connectors, electrical, circular, medium and high contact density, scoop-proof with bayonet coupling, operating temperatures - 65 °C to 175 °C or 200 °C continuous - Part 008: Free plug with grounding spring - Product standard
This standard specifies the characteristics of the free plug connector fitted with a grounding spring in the family of circular electrical connectors coupled by bayonet ring. It applies to class...
Advertisement