NEN-EN 3294
Aerospace series - Bolts, T-head, close tolerance, in heat resisting nickel base alloy NI-P101HT (Waspaloy), uncoated for increased height nuts - Classification: 1210 MPa/730 °C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2008 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the dimensions of uncoated T-head bolts, close tolerance, with MJ-thread, thread length for increased height nuts, in heat resistant nickel base alloy NI-P101HT for aerospace applications. Maximum test temperature of the parts is 730 °C. These bolts are to be used in aerospace fastening systems mainly stressed in shearing force.
Document History
NEN-EN 3294
April 1, 2008
Aerospace series - Bolts, T-head, close tolerance, in heat resisting nickel base alloy NI-P101HT (Waspaloy), uncoated for increased height nuts - Classification: 1210 MPa/730 °C
This standard specifies the dimensions of uncoated T-head bolts, close tolerance, with MJ-thread, thread length for increased height nuts, in heat resistant nickel base alloy NI-P101HT for aerospace...