NEN-EN 3304

Aerospace Series - Screws, 100° countersunk reduced head, offset cruciform resess, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature) /315 °C

active, Most Current
Organization: NEN
Publication Date: 1 September 1996
Status: active
Page Count: 13
ICS Code (Bolts, screws, studs): 49.030.20
scope:

Specifies the characteristics of screws, 100° countersunk reduced head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated. Classification: 1100 MPa /315 °C.

Document History

NEN-EN 3304
September 1, 1996
Aerospace Series - Screws, 100° countersunk reduced head, offset cruciform resess, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature) /315 °C
Specifies the characteristics of screws, 100° countersunk reduced head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated....
Advertisement