NEN-EN 3491

Aerospace series - Steel FE-PM3901 (X15CrNi17-3) - Air melted - Hardened and tempered - Forgings - De ≤ 100 mm - 900 MPa ≤ Rm ≤ 1100 MPa

active, Most Current
Organization: NEN
Publication Date: 1 January 2007
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10
scope:

This standard specifies the requirements relating to: Steel FE-PM3901 (X15CrNi17-3) Air melted Hardened and tempered Forgings De 100 mm 900 MPa ≤ Rm ≤ 1100 MPa

Document History

NEN-EN 3491
January 1, 2007
Aerospace series - Steel FE-PM3901 (X15CrNi17-3) - Air melted - Hardened and tempered - Forgings - De ≤ 100 mm - 900 MPa ≤ Rm ≤ 1100 MPa
This standard specifies the requirements relating to: Steel FE-PM3901 (X15CrNi17-3) Air melted Hardened and tempered Forgings De 100 mm 900 MPa ≤ Rm ≤ 1100 MPa
Advertisement