NEN-EN 3645-010

Aerospace series - Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous - Part 010: Receptacle, hermetic, round flange, jam nut mounting - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 January 2007
Status: active
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the characteristics of hermetic receptacles with jam nut mounting in the family of circular, electrical connectors, with triple start threaded coupling. It applies to models in Table 3. For plugs and protective covers, see EN 3645-006, EN 3645-008, EN 3645-011 and EN 3645-012 respectively. The contacts are unremovable and soldered termination. These connectors are derived from and interchangeable with model Y in specification MIL-DTL-38999/23.

Document History

NEN-EN 3645-010
January 1, 2007
Aerospace series - Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous - Part 010: Receptacle, hermetic, round flange, jam nut mounting - Product standard
This standard specifies the characteristics of hermetic receptacles with jam nut mounting in the family of circular, electrical connectors, with triple start threaded coupling. It applies to models...
Advertisement