NEN-EN 3745-405

Aerospace series - Fibres and cables, optical, aircraft use - Test methods - Part 405: Low/High temperature bend test

active, Most Current
Organization: NEN
Publication Date: 1 July 2012
Status: active
Page Count: 10
ICS Code (On-board equipment and instruments): 49.090
scope:

This European Standard specifies a method of determining the attenuation variation of an optical cable during mechanical bending under load at the maximum and minimum operating temperatures.

Document History

NEN-EN 3745-405
July 1, 2012
Aerospace series - Fibres and cables, optical, aircraft use - Test methods - Part 405: Low/High temperature bend test
This European Standard specifies a method of determining the attenuation variation of an optical cable during mechanical bending under load at the maximum and minimum operating temperatures.
Advertisement